Murata Power Solutions 33 OHM Inductor and Choke BLM31PG330SN1L

Description
FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Inductor and Choke - 841-BLM31PG330SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM31PG330SN1L
33 OHM Inductor and Choke 841-BLM31PG330SN1L
FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5989-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5989-1-ND
Ferrite Beads and Chips 490-5989-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5989-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5989-6-ND
Ferrite Beads and Chips 490-5989-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5989-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5989-2-ND
Ferrite Beads and Chips 490-5989-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads - 7241576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241576P
Ferrite Beads 7241576P
Murata BLM31PG330SN1L Ferrite Bead

Murata BLM31PG330SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1253156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253156
Ferrite Beads 1253156
Murata BLM31PG330SN1L Ferrite Bead

Murata BLM31PG330SN1L Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31PG330SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31PG330SN1L
9mΩ ±25% 33Ω@100MHz 1206 Ferrite Beads ROHS

9mΩ ±25% 33Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 25%, 6A, 1206; Ferrite Case Style Murata - 99AC3840 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 25%, 6A, 1206; Ferrite Case Style Murata
99AC3840
Ferrite Bead, 25%, 6A, 1206; Ferrite Case Style Murata 99AC3840
FERRITE BEAD, 25%, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:6A; Product Range:EMIFIL BLM31P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 25%, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:6A; Product Range:EMIFIL BLM31P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM31PG330SN1L 490-5989-1-ND 7241576P 1253156 BLM31PG330SN1L 99AC3840
Product Name 33 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 25%, 6A, 1206; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details