Murata Power Solutions Ferrite Beads and Chips BLM31PG330SH1L

Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7826-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7826-2-ND
Ferrite Beads and Chips 490-7826-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7826-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7826-6-ND
Ferrite Beads and Chips 490-7826-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7826-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7826-1-ND
Ferrite Beads and Chips 490-7826-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
33 OHM Inductor and Choke - 841-BLM31PG330SH1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM31PG330SH1L
33 OHM Inductor and Choke 841-BLM31PG330SH1L
FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SH1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 1206 1LN Product overview: BLM31PG330SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG330SH1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1048546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048546P
Ferrite Beads 1048546P
Murata BLM31PG330SH1L Ferrite Bead

Murata BLM31PG330SH1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1048546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048546
Ferrite Beads 1048546
Murata BLM31PG330SH1L Ferrite Bead

Murata BLM31PG330SH1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1225335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225335
Ferrite Beads 1225335
Murata BLM31PG330SH1L Ferrite Bead

Murata BLM31PG330SH1L Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31PG330SH1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31PG330SH1L
9mΩ ±25% 33Ω@100MHz 1206 Ferrite Beads ROHS

9mΩ ±25% 33Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata - 76AH5088 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata
76AH5088
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata 76AH5088
FERRITE BEAD, AEC-Q200, 1206, 6A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-7826-2-ND 841-BLM31PG330SH1L 1048546P 1048546 BLM31PG330SH1L 76AH5088
Product Name Ferrite Beads and Chips 33 OHM Inductor and Choke Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata
DCR 0.0090 ohms 0.0090 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details