Murata Electronics OEM Parts - OEM Parts (A - B) - BLM31PG121SN1D BLM31PG121SN1D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014982-BLM31PG121SN 1D Length: 3.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 120 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014982-BLM31PG121SN 1D Length: 3.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 120 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BLM31PG121SN1D - 1014982-BLM31PG121SN1D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BLM31PG121SN1D
1014982-BLM31PG121SN1D
OEM Parts - OEM Parts (A - B) - BLM31PG121SN1D 1014982-BLM31PG121SN1D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014982-BLM31PG121SN 1D Length: 3.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 120 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014982-BLM31PG121SN1D
Length: 3.2 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Impedance: 120 Ω
Width: 1.6 mm
Categories: OEM Parts(A-B)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014982-BLM31PG121SN1D
Product Name OEM Parts - OEM Parts (A - B) - BLM31PG121SN1D
Unlock Full Specs
to access all available technical data