Murata Electronics Ferrite Beads and Chips - BLM31PG121SN1 BLM31PG121SN1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1153855-BLM31PG121SN 1 Family Name: BLM31P Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): MH3261-101Y; ILHB1206RK101V; NCB-H1206B121TR400F; FBC 1206-121LE; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1153855-BLM31PG121SN 1 Family Name: BLM31P Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): MH3261-101Y; ILHB1206RK101V; NCB-H1206B121TR400F; FBC 1206-121LE; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31PG121SN1 - BLM31PG121SN1 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31PG121SN1
BLM31PG121SN1
Ferrite Beads and Chips - BLM31PG121SN1 BLM31PG121SN1
Manufacturer: Murata Electronics North America Win Source Part Number: 1153855-BLM31PG121SN 1 Family Name: BLM31P Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): MH3261-101Y; ILHB1206RK101V; NCB-H1206B121TR400F; FBC 1206-121LE; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1153855-BLM31PG121SN1
Family Name: BLM31P
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): MH3261-101Y; ILHB1206RK101V; NCB-H1206B121TR400F; FBC 1206-121LE;
Introduction Date: August 28, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31PG121SN1
Product Name Ferrite Beads and Chips - BLM31PG121SN1
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details