120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 20mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 20mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 20mOhm
Murata BLM31PG121SH1L Ferrite Bead
Murata BLM31PG121SH1L Ferrite Bead
Murata BLM31PG121SH1L Ferrite Bead
FERRITE BEAD 120 OHM 1206 1LN Product overview: BLM31PG121SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG121SH1L can be used for catalog matching and distributor lookup.
FERRITE, BEAD, 1206, 0.02OHM, 3.5A; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3.5A; Product Range:BLM15A SH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-7825-1-ND | 1048545P | 1048545 | 841-BLM31PG121SH1L | 87X8597 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | 120 OHM Inductor and Choke | Ferrite, Bead, 1206, 0.02Ohm, 3.5A; Ferrite Case Style Murata |
| DCR | 0.0200 ohms | 0.0200 ohms | |||
| Rated DC Current | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |