Murata Electronics Ferrite Beads and Chips BLM31KN801SN1L

Description
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
Request a Quote Datasheet
Description
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16536-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16536-1-ND
Ferrite Beads and Chips 490-16536-1-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16536-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16536-2-ND
Ferrite Beads and Chips 490-16536-2-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16536-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16536-6-ND
Ferrite Beads and Chips 490-16536-6-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Bead, 1206, 2.5A Rohs Compliant Murata - 76AH5087 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 2.5A Rohs Compliant Murata
76AH5087
Ferrite Bead, 1206, 2.5A Rohs Compliant Murata 76AH5087
FERRITE BEAD, 1206, 2.5A ROHS COMPLIANT: YES

FERRITE BEAD, 1206, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-16536-1-ND 76AH5087
Product Name Ferrite Beads and Chips Ferrite Bead, 1206, 2.5A Rohs Compliant Murata
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.59uH 4.77KOhm 7.9MHz Inductor and Choke - 71-0402DF-591XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers