Murata Electronics Ferrite Beads and Chips - BLM31KN801SH1L BLM31KN801SH1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864326-BLM31KN801SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16535-1, 490-16535-2, 490-16535-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864326-BLM31KN801SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16535-1, 490-16535-2, 490-16535-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN801SH1L - BLM31KN801SH1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31KN801SH1L
BLM31KN801SH1L
Ferrite Beads and Chips - BLM31KN801SH1L BLM31KN801SH1L
Manufacturer: Murata Electronics North America Win Source Part Number: 864326-BLM31KN801SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16535-1, 490-16535-2, 490-16535-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 864326-BLM31KN801SH1L
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM31KN
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16535-1, 490-16535-2, 490-16535-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31KN801SH1L
Product Name Ferrite Beads and Chips - BLM31KN801SH1L
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details