Murata Power Solutions Ferrite Beads and Chips BLM31KN801BH1L

Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18088-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18088-6-ND
Ferrite Beads and Chips 490-18088-6-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18088-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18088-1-ND
Ferrite Beads and Chips 490-18088-1-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18088-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18088-2-ND
Ferrite Beads and Chips 490-18088-2-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 1.7A 50mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 800 Ohm, 1206; Ferrite Case Style Murata - 57AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 800 Ohm, 1206; Ferrite Case Style Murata
57AC6516
Ferrite Bead, Aec-Q200, 800 Ohm, 1206; Ferrite Case Style Murata 57AC6516
FERRITE BEAD, AEC-Q200, 800 OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:800ohm; DC Current Rating:1.7A; Product Range:BLM31KN Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 800 OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:800ohm; DC Current Rating:1.7A; Product Range:BLM31KN Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18088-6-ND 57AC6516
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 800 Ohm, 1206; Ferrite Case Style Murata
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1700 milliamps 1700 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.4A Inductor and Choke - 71-0603HP-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details