FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31KN601SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN601SZ1L can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Manufacturer: Murata Electronics
Win Source Part Number: 1328125-BLM31KN601SZ
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 2.9A
Standard Package: 2,500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 38mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-16534-1,490-1653
Base Product Number: BLM31KN
RoHS Status: ROHS3 Compliant
38mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 841-BLM31KN601SZ1L | 490-16534-2-ND | 1328125-BLM31KN601SZ1L | BLM31KN601SZ1L |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 600 ohms | 600 ohms | 600 ohms |