Murata Electronics Ferrite Beads and Chips BLM31KN601SZ1K

Description
600 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN601SZ1K-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM31KN601SZ1K-ND
Ferrite Beads and Chips BLM31KN601SZ1K-ND
600 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

600 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BLM31KN601SZ1K-ND
Product Name Ferrite Beads and Chips
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details