Murata Electronics Ferrite Beads and Chips BLM31KN601SN1L

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16533-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16533-1-ND
Ferrite Beads and Chips 490-16533-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16533-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16533-6-ND
Ferrite Beads and Chips 490-16533-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16533-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16533-2-ND
Ferrite Beads and Chips 490-16533-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM31KN601SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM31KN601SN1L
600 OHM Inductor and Choke 841-BLM31KN601SN1L
FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31KN601SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN601SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31KN601SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN601SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1001415-BLM31KN601SN1L
Filters - Ferrite Beads and Chips 1001415-BLM31KN601SN1L
Win Source Part Number: 1001415-BLM31KN601SN 1L Category: Filters>Ferrite Beads and Chips Series: BLM Package: Tape & Reel Current Rating (Max): 2.9A Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 38mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-16533-1,490-1653 3-2,490-16533-6 Base Product Number: BLM31KN

Win Source Part Number: 1001415-BLM31KN601SN1L
Category: Filters>Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel
Current Rating (Max): 2.9A
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 38mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16533-1,490-16533-2,490-16533-6
Base Product Number: BLM31KN

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN601SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN601SN1L
38mΩ 600Ω@100MHz 1206 Ferrite Beads ROHS

38mΩ 600Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1206, 2.9A Rohs Compliant Murata - 76AH5085 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 2.9A Rohs Compliant Murata
76AH5085
Ferrite Bead, 1206, 2.9A Rohs Compliant Murata 76AH5085
FERRITE BEAD, 1206, 2.9A ROHS COMPLIANT: YES

FERRITE BEAD, 1206, 2.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 490-16533-1-ND 841-BLM31KN601SN1L 1001415-BLM31KN601SN1L BLM31KN601SN1L 76AH5085
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1206, 2.9A Rohs Compliant Murata
DCR 0.0380 ohms 0.0380 ohms 0.0380 ohms
Rated DC Current 2900 milliamps 2900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers