Murata Electronics Filters - Ferrite Beads and Chips BLM31KN471SN1L

Description
Win Source Part Number: 1369093-BLM31KN471SN 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369093-BLM31KN471SN 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369093-BLM31KN471SN1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369093-BLM31KN471SN1L
Filters - Ferrite Beads and Chips 1369093-BLM31KN471SN1L
Win Source Part Number: 1369093-BLM31KN471SN 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1369093-BLM31KN471SN1L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31KN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Ferrite Beads - 2763661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763661
Ferrite Beads 2763661
Murata BLM31KN471SN1L Ferrite Bead

Murata BLM31KN471SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 2763661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763661P
Ferrite Beads 2763661P
Murata BLM31KN471SN1L Ferrite Bead

Murata BLM31KN471SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 2763660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763660
Ferrite Beads 2763660
Murata BLM31KN471SN1L Ferrite Bead

Murata BLM31KN471SN1L Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-16530-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16530-6-ND
Ferrite Beads and Chips 490-16530-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16530-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16530-1-ND
Ferrite Beads and Chips 490-16530-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16530-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16530-2-ND
Ferrite Beads and Chips 490-16530-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 20mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM31KN471SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM31KN471SN1L
470 OHM Inductor and Choke 841-BLM31KN471SN1L
FERRITE BEAD 470 OHM 1206 1LN Product overview: BLM31KN471SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN471SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 1206 1LN Product overview: BLM31KN471SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN471SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1206, 4A Rohs Compliant Murata - 76AH5082 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 4A Rohs Compliant Murata
76AH5082
Ferrite Bead, 1206, 4A Rohs Compliant Murata 76AH5082
FERRITE BEAD, 1206, 4A ROHS COMPLIANT: YES

FERRITE BEAD, 1206, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369093-BLM31KN471SN1L 2763661 490-16530-6-ND 841-BLM31KN471SN1L 76AH5082
Product Name Filters - Ferrite Beads and Chips Ferrite Beads Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, 1206, 4A Rohs Compliant Murata
Core Material Ferrite Ferrite
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details