Murata Power Solutions Ferrite Beads and Chips BLM31KN471BH1L

Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18086-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18086-2-ND
Ferrite Beads and Chips 490-18086-2-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18086-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18086-1-ND
Ferrite Beads and Chips 490-18086-1-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18086-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18086-6-ND
Ferrite Beads and Chips 490-18086-6-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 2.7A 20mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM31KN471BH1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM31KN471BH1L
470 OHM Inductor and Choke 841-BLM31KN471BH1L
FERRITE BEAD 470 OHM 1206 1LN Product overview: BLM31KN471BH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN471BH1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 1206 1LN Product overview: BLM31KN471BH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN471BH1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328144-BLM31KN471BH1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328144-BLM31KN471BH1L
Filters - Ferrite Beads and Chips 1328144-BLM31KN471BH1L
Manufacturer: Murata Electronics Win Source Part Number: 1328144-BLM31KN471BH 1L Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 2.7A Standard Package: 2,500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-18086-6,490-1808 6-2,490-18086-1 Base Product Number: BLM31KN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328144-BLM31KN471BH1L
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 2.7A
Standard Package: 2,500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 20mOhm
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-18086-6,490-18086-2,490-18086-1
Base Product Number: BLM31KN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 1206; Ferrite Case Style Murata - 57AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 1206; Ferrite Case Style Murata
57AC6514
Ferrite Bead, Aec-Q200, 470 Ohm, 1206; Ferrite Case Style Murata 57AC6514
FERRITE BEAD, AEC-Q200, 470 OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:2.7A; Product Range:BLM31KN Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 470 OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:2.7A; Product Range:BLM31KN Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN471BH1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN471BH1L
20mΩ ±25% 470Ω@100MHz 1206 Ferrite Beads ROHS

20mΩ ±25% 470Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 490-18086-2-ND 841-BLM31KN471BH1L 1328144-BLM31KN471BH1L 57AC6514 BLM31KN471BH1L
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 470 Ohm, 1206; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 2700 milliamps 2700 milliamps 2700 milliamps 2700 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details