Murata Electronics Ferrite Beads and Chips BLM31KN271SZ1L

Description
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm
Request a Quote Datasheet
Description
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16528-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16528-1-ND
Ferrite Beads and Chips 490-16528-1-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16528-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16528-6-ND
Ferrite Beads and Chips 490-16528-6-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16528-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16528-2-ND
Ferrite Beads and Chips 490-16528-2-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369210-BLM31KN271SZ1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369210-BLM31KN271SZ1L
Filters - Ferrite Beads and Chips 1369210-BLM31KN271SZ1L
Win Source Part Number: 1369210-BLM31KN271SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 270 Ohms @ 100 MHz Current Rating (Max): 4.5A DC Resistance (DCR) (Max): 16mOhm

Win Source Part Number: 1369210-BLM31KN271SZ1L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31KN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 270 Ohms @ 100 MHz
Current Rating (Max): 4.5A
DC Resistance (DCR) (Max): 16mOhm

Buy Now Datasheet
270 OHM Inductor and Choke - 841-BLM31KN271SZ1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM Inductor and Choke
841-BLM31KN271SZ1L
270 OHM Inductor and Choke 841-BLM31KN271SZ1L
FERRITE BEAD 270 OHM 1206 1LN Product overview: BLM31KN271SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN271SZ1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 270 OHM 1206 1LN Product overview: BLM31KN271SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN271SZ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN271SZ1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN271SZ1L
16mΩ ±25% 270Ω@100MHz 1206 Ferrite Beads ROHS

16mΩ ±25% 270Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-16528-1-ND 1369210-BLM31KN271SZ1L 841-BLM31KN271SZ1L BLM31KN271SZ1L
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 270 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0160 ohms 0.0160 ohms 0.0160 ohms
Rated DC Current 4500 milliamps 4500 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details