Murata Electronics Ferrite Beads and Chips BLM31KN271SH1L

Description
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm
Request a Quote Datasheet
Description
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16526-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16526-2-ND
Ferrite Beads and Chips 490-16526-2-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16526-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16526-1-ND
Ferrite Beads and Chips 490-16526-1-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16526-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16526-6-ND
Ferrite Beads and Chips 490-16526-6-ND
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

270 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4.5A 16mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1206, 4.5A Rohs Compliant Murata - 76AH5080 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 4.5A Rohs Compliant Murata
76AH5080
Ferrite Bead, Aec-Q200, 1206, 4.5A Rohs Compliant Murata 76AH5080
FERRITE BEAD, AEC-Q200, 1206, 4.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-16526-2-ND 76AH5080
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1206, 4.5A Rohs Compliant Murata
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-47N 0603AF-47NXJRW - Coilcraft, Inc.
Specs
Impedance 243 ohms
DCR 0.0520 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity - 69AC2475 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details