Murata Power Solutions Ferrite Beads and Chips BLM31KN271BH1L

Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18085-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18085-6-ND
Ferrite Beads and Chips 490-18085-6-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18085-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18085-1-ND
Ferrite Beads and Chips 490-18085-1-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18085-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18085-2-ND
Ferrite Beads and Chips 490-18085-2-ND
1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 16mOhm

Buy Now Datasheet
Ferrite Bead, Auto, 270 Ohm, 3A, 1206; Ferrite Case Style Murata - 57AC6513 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Auto, 270 Ohm, 3A, 1206; Ferrite Case Style Murata
57AC6513
Ferrite Bead, Auto, 270 Ohm, 3A, 1206; Ferrite Case Style Murata 57AC6513
FERRITE BEAD, AUTO, 270 OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:270ohm; DC Current Rating:3A; Product Range:BLM31KN Series; DC Resistance Max:0.016ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AUTO, 270 OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:270ohm; DC Current Rating:3A; Product Range:BLM31KN Series; DC Resistance Max:0.016ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18085-6-ND 57AC6513
Product Name Ferrite Beads and Chips Ferrite Bead, Auto, 270 Ohm, 3A, 1206; Ferrite Case Style Murata
DCR 0.0160 ohms 0.0160 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176493-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.022uH 250MHz 0.7A Inductor and Choke - 71-0603CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details