Murata Electronics Ferrite Beads and Chips BLM31KN121SZ1K

Description
120 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN121SZ1K-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM31KN121SZ1K-ND
Ferrite Beads and Chips BLM31KN121SZ1K-ND
120 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BLM31KN121SZ1K-ND
Product Name Ferrite Beads and Chips
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-2 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
0402DF Ferrite Chip Inductors - 0402DF-471 0402DF-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details