Murata Electronics Ferrite Beads and Chips - BLM31KN121SH1L BLM31KN121SH1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913366-BLM31KN121SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16523-1, 490-16523-2, 490-16523-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913366-BLM31KN121SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16523-1, 490-16523-2, 490-16523-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN121SH1L - BLM31KN121SH1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31KN121SH1L
BLM31KN121SH1L
Ferrite Beads and Chips - BLM31KN121SH1L BLM31KN121SH1L
Manufacturer: Murata Electronics North America Win Source Part Number: 913366-BLM31KN121SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16523-1, 490-16523-2, 490-16523-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 913366-BLM31KN121SH1L
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM31KN
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16523-1, 490-16523-2, 490-16523-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31KN121SH1L
Product Name Ferrite Beads and Chips - BLM31KN121SH1L
Unlock Full Specs
to access all available technical data

Similar Products

Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Orifice Plate for Quadrupole MS -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details