Murata Electronics Ferrite Beads and Chips BLM31KN102SZ1K

Description
1 kOhms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN102SZ1K-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM31KN102SZ1K-ND
Ferrite Beads and Chips BLM31KN102SZ1K-ND
1 kOhms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BLM31KN102SZ1K-ND
Product Name Ferrite Beads and Chips
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-8 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.1800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details