Murata Electronics Ferrite Beads and Chips BLM31KN102SN1L

Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16521-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16521-1-ND
Ferrite Beads and Chips 490-16521-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16521-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16521-2-ND
Ferrite Beads and Chips 490-16521-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16521-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16521-6-ND
Ferrite Beads and Chips 490-16521-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
841-BLM31KN102SN1L
Inductor and Choke 841-BLM31KN102SN1L
FERRITE BEAD 1K OHM 1206 1LN Product overview: BLM31KN102SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN102SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 1206 1LN Product overview: BLM31KN102SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN102SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1191049-BLM31KN102SN1L
Filters - Ferrite Beads and Chips 1191049-BLM31KN102SN1L
Win Source Part Number: 1191049-BLM31KN102SN 1L Category: Filters>Ferrite Beads and Chips Series: BLM Package: Tape & Reel Current Rating (Max): 2A Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 75mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-16521-1,490-1652 1-2,490-16521-6 Base Product Number: BLM31KN

Win Source Part Number: 1191049-BLM31KN102SN1L
Category: Filters>Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel
Current Rating (Max): 2A
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 75mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16521-1,490-16521-2,490-16521-6
Base Product Number: BLM31KN

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN102SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN102SN1L
75mΩ 1kΩ@100MHz 1206 Ferrite Beads ROHS

75mΩ 1kΩ@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1206, 2A Murata - 62AK3705 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 2A Murata
62AK3705
Ferrite Bead, 1206, 2A Murata 62AK3705
FERRITE BEAD, 1206, 2A

FERRITE BEAD, 1206, 2A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 490-16521-1-ND 841-BLM31KN102SN1L 1191049-BLM31KN102SN1L BLM31KN102SN1L 62AK3705
Product Name Ferrite Beads and Chips Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1206, 2A Murata
DCR 0.0750 ohms 0.0750 ohms 0.0750 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details