Murata Electronics Ferrite Beads and Chips - BLM31KN102SH1L BLM31KN102SH1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913365-BLM31KN102SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16520-2, 490-16520-1, 490-16520-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913365-BLM31KN102SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16520-2, 490-16520-1, 490-16520-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31KN102SH1L - BLM31KN102SH1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31KN102SH1L
BLM31KN102SH1L
Ferrite Beads and Chips - BLM31KN102SH1L BLM31KN102SH1L
Manufacturer: Murata Electronics North America Win Source Part Number: 913365-BLM31KN102SH1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31KN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16520-2, 490-16520-1, 490-16520-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 913365-BLM31KN102SH1L
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM31KN
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16520-2, 490-16520-1, 490-16520-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31KN102SH1L
Product Name Ferrite Beads and Chips - BLM31KN102SH1L
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details