Murata Electronics Custom Parts - Custom Parts (B - D) - BLM31A700SPT BLM31A700SPT

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114706-BLM31A700SPT Current Rating: 200 mA Impedance: 70 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114706-BLM31A700SPT Current Rating: 200 mA Impedance: 70 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BLM31A700SPT - 1114706-BLM31A700SPT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BLM31A700SPT
1114706-BLM31A700SPT
Custom Parts - Custom Parts (B - D) - BLM31A700SPT 1114706-BLM31A700SPT
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114706-BLM31A700SPT Current Rating: 200 mA Impedance: 70 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114706-BLM31A700SPT
Current Rating: 200 mA
Impedance: 70 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114706-BLM31A700SPT
Product Name Custom Parts - Custom Parts (B - D) - BLM31A700SPT
Unlock Full Specs
to access all available technical data