Win Source Part Number: 1369244-BLM21SP700SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
Current Rating (Max): 6A
Murata BLM21SP700SZ1D Ferrite Bead
Murata BLM21SP700SZ1D Ferrite Bead
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
FERRITE BEAD 70 OHM 0805 1LN Product overview: BLM21SP700SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP700SZ1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 70 OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:6A; Product Range:BLM21 Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369244-BLM21SP700SZ1D | 1811375 | 490-18603-1-ND | 841-BLM21SP700SZ1D | 65AC5853 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads and Chips | 70 OHM Inductor and Choke | Ferrite Bead, Aec-Q200, 70 Ohm, 0805; Ferrite Case Style Murata |
| Core Material | Ferrite | Ferrite | |||
| Rated DC Current | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 55 to 125 C (131 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 70 ohms | 70 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS |