Murata Power Solutions Ferrite Beads and Chips BLM21SP700SN1D

Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18596-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18596-6-ND
Ferrite Beads and Chips 490-18596-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18596-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18596-1-ND
Ferrite Beads and Chips 490-18596-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18596-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18596-2-ND
Ferrite Beads and Chips 490-18596-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Bead, 70 Ohm, 0402; Ferrite Case Style Murata - 65AC5852 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 70 Ohm, 0402; Ferrite Case Style Murata
65AC5852
Ferrite Bead, 70 Ohm, 0402; Ferrite Case Style Murata 65AC5852
FERRITE BEAD, 70 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:6A; Product Range:BLM21 Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 70 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:6A; Product Range:BLM21 Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18596-6-ND 65AC5852
Product Name Ferrite Beads and Chips Ferrite Bead, 70 Ohm, 0402; Ferrite Case Style Murata
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-5N6XJLW - 983615-0603HP-5N6XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176746-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers