Murata Power Solutions Ferrite Beads and Chips BLM21SP700SH1D

Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote
Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, AEC-Q200, 70 Ohm, 0402 from Murata is designed for automotive electronics applications. It features a typical impedance of 70 ohms at 100 MHz and a maximum DC resistance of 0.009 ohms. The component has a DC current rating of 6A, making it suitable for high-performance applications. It is compliant with automotive standards and is RoHS compliant. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. This ferrite bead is packaged in a 0402 case style, facilitating easy integration into compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, AEC-Q200, 70 Ohm, 0402 from Murata is designed for automotive electronics applications. It features a typical impedance of 70 ohms at 100 MHz and a maximum DC resistance of 0.009 ohms. The component has a DC current rating of 6A, making it suitable for high-performance applications. It is compliant with automotive standards and is RoHS compliant. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. This ferrite bead is packaged in a 0402 case style, facilitating easy integration into compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18589-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18589-6-ND
Ferrite Beads and Chips 490-18589-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18589-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18589-1-ND
Ferrite Beads and Chips 490-18589-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18589-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18589-2-ND
Ferrite Beads and Chips 490-18589-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 70 Ohm, 0402; Ferrite Case Style Murata - 65AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 70 Ohm, 0402; Ferrite Case Style Murata
65AC5851
Ferrite Bead, Aec-Q200, 70 Ohm, 0402; Ferrite Case Style Murata 65AC5851
FERRITE BEAD, AEC-Q200, 70 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:6A; Product Range:BLM21 Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 70 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:6A; Product Range:BLM21 Series; DC Resistance Max:0.009ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18589-6-ND 65AC5851
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 70 Ohm, 0402; Ferrite Case Style Murata
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176493-2 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers