Murata Power Solutions Ferrite Beads and Chips BLM21SP700BH1D

Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18582-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18582-6-ND
Ferrite Beads and Chips 490-18582-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18582-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18582-2-ND
Ferrite Beads and Chips 490-18582-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18582-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18582-1-ND
Ferrite Beads and Chips 490-18582-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 70 Ohm, 6A, 0805 Rohs Compliant Murata - 65AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 70 Ohm, 6A, 0805 Rohs Compliant Murata
65AH3977
Ferrite Bead, Aec-Q200, 70 Ohm, 6A, 0805 Rohs Compliant Murata 65AH3977
FERRITE BEAD, AEC-Q200, 70 OHM, 6A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 70 OHM, 6A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18582-6-ND 65AH3977
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 70 Ohm, 6A, 0805 Rohs Compliant Murata
Rated DC Current 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176745-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers