600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21SP601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP601SZ1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369169-BLM21SP601SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 2.3A
FERRITE BEAD, AEC-Q200, 600 OHM, 0805 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 490-18602-6-ND | 841-BLM21SP601SZ1D | 1369169-BLM21SP601SZ1D | 65AH3976 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata |
| Rated DC Current | 2300 milliamps | 2300 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer High Current |