Murata Power Solutions Ferrite Beads and Chips BLM21SP601BH1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18581-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18581-1-ND
Ferrite Beads and Chips 490-18581-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18581-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18581-6-ND
Ferrite Beads and Chips 490-18581-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18581-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18581-2-ND
Ferrite Beads and Chips 490-18581-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata - 65AH3973 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata
65AH3973
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata 65AH3973
FERRITE BEAD, AEC-Q200, 600 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18581-1-ND 65AH3973
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 700mA Inductor and Choke - 71-0603CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176748-2 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers