Murata Power Solutions Ferrite Beads and Chips BLM21SP471SZ1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18601-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18601-2-ND
Ferrite Beads and Chips 490-18601-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18601-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18601-6-ND
Ferrite Beads and Chips 490-18601-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18601-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18601-1-ND
Ferrite Beads and Chips 490-18601-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata - 65AH3972 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
65AH3972
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata 65AH3972
FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18601-2-ND 65AH3972
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.0036uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers