Murata Power Solutions Ferrite Beads and Chips BLM21SP471SN1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18594-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18594-2-ND
Ferrite Beads and Chips 490-18594-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18594-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18594-1-ND
Ferrite Beads and Chips 490-18594-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18594-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18594-6-ND
Ferrite Beads and Chips 490-18594-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Bead, 470 Ohm, 2.5A, 0805 Rohs Compliant Murata - 65AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470 Ohm, 2.5A, 0805 Rohs Compliant Murata
65AH3971
Ferrite Bead, 470 Ohm, 2.5A, 0805 Rohs Compliant Murata 65AH3971
FERRITE BEAD, 470 OHM, 2.5A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 470 OHM, 2.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18594-2-ND 65AH3971
Product Name Ferrite Beads and Chips Ferrite Bead, 470 Ohm, 2.5A, 0805 Rohs Compliant Murata
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176494-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers