Murata Power Solutions Ferrite Beads and Chips BLM21SP471SH1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18587-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18587-1-ND
Ferrite Beads and Chips 490-18587-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18587-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18587-6-ND
Ferrite Beads and Chips 490-18587-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18587-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18587-2-ND
Ferrite Beads and Chips 490-18587-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata - 65AH3970 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
65AH3970
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata 65AH3970
FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18587-1-ND 65AH3970
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176488-1 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers