Murata Power Solutions 470 OHM Inductor and Choke BLM21SP471BH1D

Description
FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21SP471BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP471BH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21SP471BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP471BH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM Inductor and Choke - 841-BLM21SP471BH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM21SP471BH1D
470 OHM Inductor and Choke 841-BLM21SP471BH1D
FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21SP471BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP471BH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21SP471BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP471BH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Ferrite Beads and Chips - 1369279-BLM21SP471BH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369279-BLM21SP471BH1D
Filters - Ferrite Beads and Chips 1369279-BLM21SP471BH1D
Win Source Part Number: 1369279-BLM21SP471BH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21SP Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 2.5A

Win Source Part Number: 1369279-BLM21SP471BH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18580-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18580-6-ND
Ferrite Beads and Chips 490-18580-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18580-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18580-2-ND
Ferrite Beads and Chips 490-18580-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18580-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18580-1-ND
Ferrite Beads and Chips 490-18580-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata - 65AH3969 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
65AH3969
Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata 65AH3969
FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 470 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-BLM21SP471BH1D 1369279-BLM21SP471BH1D 490-18580-6-ND 65AH3969
Product Name 470 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 470 Ohm, 0805 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount
Technology Multi-Layer High Current
Inductance Tolerance 25 (+/- %)
Impedance 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data