Murata Power Solutions Ferrite Beads and Chips BLM21SP331BH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18579-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18579-2-ND
Ferrite Beads and Chips 490-18579-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18579-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18579-6-ND
Ferrite Beads and Chips 490-18579-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18579-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18579-1-ND
Ferrite Beads and Chips 490-18579-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata - 65AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata
65AH3965
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata 65AH3965
FERRITE BEAD, AEC-Q200, 330 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 330 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18579-2-ND 65AH3965
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata
Rated DC Current 2800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 2176491-1 - TE Connectivity
Specs
Impedance 10 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers