Murata Power Solutions Ferrite Beads and Chips BLM21SP181SZ1D

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18599-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18599-2-ND
Ferrite Beads and Chips 490-18599-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18599-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18599-1-ND
Ferrite Beads and Chips 490-18599-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18599-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18599-6-ND
Ferrite Beads and Chips 490-18599-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 180 Ohm, 0402; Ferrite Case Style Murata - 65AC5850 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 180 Ohm, 0402; Ferrite Case Style Murata
65AC5850
Ferrite Bead, Aec-Q200, 180 Ohm, 0402; Ferrite Case Style Murata 65AC5850
FERRITE BEAD, AEC-Q200, 180 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:4A; Product Range:BLM21 Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 180 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:4A; Product Range:BLM21 Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18599-2-ND 65AC5850
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 180 Ohm, 0402; Ferrite Case Style Murata
Rated DC Current 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers