Murata Power Solutions Ferrite Beads and Chips BLM21SP181BH1D

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18578-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18578-2-ND
Ferrite Beads and Chips 490-18578-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18578-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18578-6-ND
Ferrite Beads and Chips 490-18578-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18578-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18578-1-ND
Ferrite Beads and Chips 490-18578-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 180 Ohm, 4A, 0805 Rohs Compliant Murata - 65AH3964 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 180 Ohm, 4A, 0805 Rohs Compliant Murata
65AH3964
Ferrite Bead, Aec-Q200, 180 Ohm, 4A, 0805 Rohs Compliant Murata 65AH3964
FERRITE BEAD, AEC-Q200, 180 OHM, 4A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 180 OHM, 4A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18578-2-ND 65AH3964
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 180 Ohm, 4A, 0805 Rohs Compliant Murata
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 150MHz Inductor and Choke - 71-0603CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.0850 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers