Murata Power Solutions Ferrite Beads and Chips BLM21SP111SZ1D

Description
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Request a Quote Datasheet
Description
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18598-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18598-6-ND
Ferrite Beads and Chips 490-18598-6-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18598-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18598-1-ND
Ferrite Beads and Chips 490-18598-1-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18598-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18598-2-ND
Ferrite Beads and Chips 490-18598-2-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata - 65AC5847 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata
65AC5847
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata 65AC5847
FERRITE BEAD, AEC-Q200, 110 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:110ohm; DC Current Rating:5A; Product Range:BLM21 Series; DC Resistance Max:0.013ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 110 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:110ohm; DC Current Rating:5A; Product Range:BLM21 Series; DC Resistance Max:0.013ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18598-6-ND 65AC5847
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 71-0402CS-56NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details