Murata Power Solutions Filters - Ferrite Beads and Chips BLM21SP111SH1D

Description
Win Source Part Number: 987435-BLM21SP111SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-18584-1,490-1858 4-2,490-18584-6 Base Product Number: BLM21SP
Request a Quote Datasheet
Description
Win Source Part Number: 987435-BLM21SP111SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-18584-1,490-1858 4-2,490-18584-6 Base Product Number: BLM21SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
987435-BLM21SP111SH1D
Filters - Ferrite Beads and Chips 987435-BLM21SP111SH1D
Win Source Part Number: 987435-BLM21SP111SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-18584-1,490-1858 4-2,490-18584-6 Base Product Number: BLM21SP

Win Source Part Number: 987435-BLM21SP111SH1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel
Current Rating (Max): 5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 110 Ohms @ 100 MHz
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-18584-1,490-18584-2,490-18584-6
Base Product Number: BLM21SP

Buy Now Datasheet
110 OHM Inductor and Choke - 841-BLM21SP111SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM Inductor and Choke
841-BLM21SP111SH1D
110 OHM Inductor and Choke 841-BLM21SP111SH1D
FERRITE BEAD 110 OHM 0805 1LN Product overview: BLM21SP111SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP111SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 110 OHM 0805 1LN Product overview: BLM21SP111SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP111SH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 490-18584-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18584-1-ND
Ferrite Beads and Chips 490-18584-1-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18584-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18584-2-ND
Ferrite Beads and Chips 490-18584-2-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18584-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18584-6-ND
Ferrite Beads and Chips 490-18584-6-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata - 65AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata
65AC5845
Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata 65AC5845
FERRITE BEAD, AEC-Q200, 110 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:110ohm; DC Current Rating:5A; Product Range:BLM21 Series; DC Resistance Max:0.013ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 110 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:110ohm; DC Current Rating:5A; Product Range:BLM21 Series; DC Resistance Max:0.013ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 987435-BLM21SP111SH1D 841-BLM21SP111SH1D 490-18584-1-ND 65AC5845
Product Name Filters - Ferrite Beads and Chips 110 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 110 Ohm, 0402; Ferrite Case Style Murata
Core Material Ferrite
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 110 ohms 110 ohms
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details