Murata Power Solutions Ferrite Beads and Chips BLM21SP111BH1D

Description
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Request a Quote Datasheet
Description
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18577-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18577-1-ND
Ferrite Beads and Chips 490-18577-1-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18577-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18577-6-ND
Ferrite Beads and Chips 490-18577-6-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18577-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18577-2-ND
Ferrite Beads and Chips 490-18577-2-ND
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 110 Ohm, 5A, 0805 Rohs Compliant Murata - 65AH3963 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 110 Ohm, 5A, 0805 Rohs Compliant Murata
65AH3963
Ferrite Bead, Aec-Q200, 110 Ohm, 5A, 0805 Rohs Compliant Murata 65AH3963
FERRITE BEAD, AEC-Q200, 110 OHM, 5A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 110 OHM, 5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18577-1-ND 65AH3963
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 110 Ohm, 5A, 0805 Rohs Compliant Murata
Rated DC Current 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Impedance 2708 ohms
DCR 0.5100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0010ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details