Murata Power Solutions Ferrite Beads and Chips BLM21SP102SH1D

Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18583-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18583-1-ND
Ferrite Beads and Chips 490-18583-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18583-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18583-2-ND
Ferrite Beads and Chips 490-18583-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18583-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18583-6-ND
Ferrite Beads and Chips 490-18583-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Inductor and Choke - 841-BLM21SP102SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21SP102SH1D
Inductor and Choke 841-BLM21SP102SH1D
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21SP102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP102SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21SP102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP102SH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Ferrite Beads and Chips - 1369034-BLM21SP102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369034-BLM21SP102SH1D
Filters - Ferrite Beads and Chips 1369034-BLM21SP102SH1D
Win Source Part Number: 1369034-BLM21SP102SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21SP Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 1.6A

Win Source Part Number: 1369034-BLM21SP102SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1.6A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1Kohm, 1.6A, 0805 Rohs Compliant Murata - 65AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1Kohm, 1.6A, 0805 Rohs Compliant Murata
65AH3960
Ferrite Bead, Aec-Q200, 1Kohm, 1.6A, 0805 Rohs Compliant Murata 65AH3960
FERRITE BEAD, AEC-Q200, 1KOHM, 1.6A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1KOHM, 1.6A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 490-18583-1-ND 841-BLM21SP102SH1D 1369034-BLM21SP102SH1D 65AH3960
Product Name Ferrite Beads and Chips Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1Kohm, 1.6A, 0805 Rohs Compliant Murata
Rated DC Current 1600 milliamps 1600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Technology Multi-Layer High Current
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers