Murata Electronics Ferrite Beads and Chips BLM21SN300SN1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-13266-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13266-2-ND
Ferrite Beads and Chips 490-13266-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13266-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13266-6-ND
Ferrite Beads and Chips 490-13266-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13266-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13266-1-ND
Ferrite Beads and Chips 490-13266-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-BLM21SN300SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM21SN300SN1D
30 OHM Inductor and Choke 841-BLM21SN300SN1D
FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21SN300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SN300SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21SN300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SN300SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328120-BLM21SN300SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328120-BLM21SN300SN1D
Filters - Ferrite Beads and Chips 1328120-BLM21SN300SN1D
Manufacturer: Murata Electronics Win Source Part Number: 1328120-BLM21SN300SN 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 8.5A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-13266-1,490-1326 6-2,490-13266-6 Base Product Number: BLM21SN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328120-BLM21SN300SN1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 8.5A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 4mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-13266-1,490-13266-2,490-13266-6
Base Product Number: BLM21SN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21SN300SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21SN300SN1D
4mΩ ±10% 30Ω@100MHz 0805 Ferrite Beads ROHS

4mΩ ±10% 30Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0805, 8.5A Rohs Compliant Murata - 76AH5075 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0805, 8.5A Rohs Compliant Murata
76AH5075
Ferrite Bead, 0805, 8.5A Rohs Compliant Murata 76AH5075
FERRITE BEAD, 0805, 8.5A ROHS COMPLIANT: YES

FERRITE BEAD, 0805, 8.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 490-13266-2-ND 841-BLM21SN300SN1D 1328120-BLM21SN300SN1D BLM21SN300SN1D 76AH5075
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0805, 8.5A Rohs Compliant Murata
DCR 0.0040 ohms 0.0040 ohms 0.0040 ohms
Rated DC Current 8500 milliamps 8500 milliamps 8500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details