Murata Electronics Filters - Ferrite Beads and Chips BLM21SN300SH1D

Description
Win Source Part Number: 1173565-BLM21SN300SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 8.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BLM21SN300SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13265-2,490-1326 5-1,490-13265-6 Base Product Number: BLM21SN
Request a Quote Datasheet
Description
Win Source Part Number: 1173565-BLM21SN300SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 8.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BLM21SN300SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13265-2,490-1326 5-1,490-13265-6 Base Product Number: BLM21SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1173565-BLM21SN300SH1D
Filters - Ferrite Beads and Chips 1173565-BLM21SN300SH1D
Win Source Part Number: 1173565-BLM21SN300SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 8.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BLM21SN300SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13265-2,490-1326 5-1,490-13265-6 Base Product Number: BLM21SN

Win Source Part Number: 1173565-BLM21SN300SH1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel
Current Rating (Max): 8.5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 4mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): BLM21SN300SH1D..;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-13265-2,490-13265-1,490-13265-6
Base Product Number: BLM21SN

Buy Now Datasheet
Ferrite Beads and Chips - 490-13265-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13265-2-ND
Ferrite Beads and Chips 490-13265-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13265-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13265-6-ND
Ferrite Beads and Chips 490-13265-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13265-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13265-1-ND
Ferrite Beads and Chips 490-13265-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 8.5A 4mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-BLM21SN300SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM21SN300SH1D
30 OHM Inductor and Choke 841-BLM21SN300SH1D
FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21SN300SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SN300SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21SN300SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SN300SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21SN300SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21SN300SH1D
4mΩ 30Ω@100MHz 0805 Ferrite Beads ROHS

4mΩ 30Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0805, 8.5A Rohs Compliant Murata - 76AH5074 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0805, 8.5A Rohs Compliant Murata
76AH5074
Ferrite Bead, Aec-Q200, 0805, 8.5A Rohs Compliant Murata 76AH5074
FERRITE BEAD, AEC-Q200, 0805, 8.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0805, 8.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1173565-BLM21SN300SH1D 490-13265-2-ND 841-BLM21SN300SH1D BLM21SN300SH1D 76AH5074
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 30 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0805, 8.5A Rohs Compliant Murata
Core Material Ferrite
DCR 0.0040 ohms 0.0040 ohms 0.0040 ohms
Rated DC Current 8500 milliamps 8500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details