Murata Power Solutions Ferrite Beads and Chips BLM21RK121SN1D

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11050-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11050-1-ND
Ferrite Beads and Chips 490-11050-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11050-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11050-2-ND
Ferrite Beads and Chips 490-11050-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11050-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11050-6-ND
Ferrite Beads and Chips 490-11050-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 150mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM21RK121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21RK121SN1D
120 OHM Inductor and Choke 841-BLM21RK121SN1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21RK121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21RK121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21RK121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21RK121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21RK121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21RK121SN1D
150mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

150mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11050-1-ND 841-BLM21RK121SN1D BLM21RK121SN1D
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details