Murata BLM21RK102SN1D Ferrite Bead
Murata BLM21RK102SN1D Ferrite Bead
Murata BLM21RK102SN1D Ferrite Bead
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21RK102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21RK102SN1D can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
FERRITE BEAD, 0.5OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM21R Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 7241551 | 7241551P | 841-BLM21RK102SN1D | 490-9711-1-ND | 73M9171 |
| Product Name | Ferrite Beads | Ferrite Beads | Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | |||
| Application | Digital interface, emi suppression filter | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0805 (2012m) | 0805 |