Murata BLM21PG600SN1D Ferrite Bead
FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21PG600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG600SN1D can be used for catalog matching and distributor lookup.
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
20mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 0.02OHM, 3.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3.5A; Product Range:EMIFIL BLM21P Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 7241542 | 841-BLM21PG600SN1D | 490-1053-6-ND | BLM21PG600SN1D | 73M9170 |
| Product Name | Ferrite Beads | 60 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.02Ohm, 3.5A, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | ||||
| Application | Emi suppression filter, power supplies | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0805 (2012m) |