FERRITE BEAD 60 OHM 0805 1LN
FERRITE BEAD 60 OHM 0805 1LN
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.9A 20mOhm
Murata BLM21PG600BH1D Ferrite Bead
Murata BLM21PG600BH1D Ferrite Bead
Murata BLM21PG600BH1D Ferrite Bead
FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21PG600BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG600BH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369229-BLM21PG600BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 1.9A
DC Resistance (DCR) (Max): 20mOhm
FERRITE BEAD, 1.9A, 0.02OHM, 0805 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 490-BLM21PG600BH1DCT-ND | 2234991P | 841-BLM21PG600BH1D | 1369229-BLM21PG600BH1D | 36AJ3160 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | 60 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, 1.9A, 0.02Ohm, 0805 Rohs Compliant Murata |
| DCR | 0.0200 ohms | 0.0200 ohms | |||
| Rated DC Current | 1900 milliamps | 1900 milliamps | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |