Murata Electronics Ferrite Beads and Chips BLM21PG331SZ1D

Description
1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18102-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18102-6-ND
Ferrite Beads and Chips 490-18102-6-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18102-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18102-1-ND
Ferrite Beads and Chips 490-18102-1-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18102-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18102-2-ND
Ferrite Beads and Chips 490-18102-2-ND
1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM21PG331SZ1D
330 OHM Inductor and Choke 841-BLM21PG331SZ1D
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1049409-BLM21PG331SZ1D
Filters - Ferrite Beads and Chips 1049409-BLM21PG331SZ1D
Win Source Part Number: 1049409-BLM21PG331SZ 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Current Rating (Max): 1.5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.034" (0.87mm) Number of Lines: 1 DC Resistance (DCR) (Max): 70mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): BLM21PG331SZ1DBLM21P G331SZ1D..; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-18102-6,BLM21PG3 31SZ1D-ND,490-18102- 2,490-18102-1 Base Product Number: BLM21PG

Win Source Part Number: 1049409-BLM21PG331SZ1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel
Current Rating (Max): 1.5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.034" (0.87mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 70mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): BLM21PG331SZ1DBLM21PG331SZ1D..;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-18102-6,BLM21PG331SZ1D-ND,490-18102-2,490-18102-1
Base Product Number: BLM21PG

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0805, 1.5A Rohs Compliant Murata - 76AH5073 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0805, 1.5A Rohs Compliant Murata
76AH5073
Ferrite Bead, Aec-Q200, 0805, 1.5A Rohs Compliant Murata 76AH5073
FERRITE BEAD, AEC-Q200, 0805, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0805, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG331SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG331SZ1D
70mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS

70mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 490-18102-6-ND 841-BLM21PG331SZ1D 1049409-BLM21PG331SZ1D 76AH5073 BLM21PG331SZ1D
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0805, 1.5A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0700 ohms 0.0700 ohms 0.0700 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers