Murata Power Solutions Ferrite Beads and Chips BLM21PG331SN1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5988-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5988-6-ND
Ferrite Beads and Chips 490-5988-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5988-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5988-2-ND
Ferrite Beads and Chips 490-5988-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5988-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5988-1-ND
Ferrite Beads and Chips 490-5988-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM21PG331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM21PG331SN1D
330 OHM Inductor and Choke 841-BLM21PG331SN1D
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241545
Ferrite Beads 7241545
Murata BLM21PG331SN1D Ferrite Bead

Murata BLM21PG331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241545P
Ferrite Beads 7241545P
Murata BLM21PG331SN1D Ferrite Bead

Murata BLM21PG331SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata - 73M9169 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata
73M9169
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata 73M9169
FERRITE BEAD, 0.07OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:BLM21P Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.07OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:BLM21P Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5988-6-ND 841-BLM21PG331SN1D 7241545 7241545P 73M9169
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata
DCR 0.0700 ohms 0.0700 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers