Murata Power Solutions Ferrite Beads and Chips BLM21PG300SN1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1052-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1052-2-ND
Ferrite Beads and Chips 490-1052-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1052-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1052-1-ND
Ferrite Beads and Chips 490-1052-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1052-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1052-6-ND
Ferrite Beads and Chips 490-1052-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM21PG300SN1D
30 OHM Inductor and Choke 841-BLM21PG300SN1D
FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241536
Ferrite Beads 7241536
Murata BLM21PG300SN1D Ferrite Bead

Murata BLM21PG300SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241536P
Ferrite Beads 7241536P
Murata BLM21PG300SN1D Ferrite Bead

Murata BLM21PG300SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669869
Ferrite Beads 1669869
Murata BLM21PG300SN1D Ferrite Bead

Murata BLM21PG300SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata - 73M9168 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata
73M9168
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata 73M9168
FERRITE BEAD, 0.014OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:4A; Product Range:BLM21P Series; DC Resistance Max:0.014ohm; Impedance Tolerance:-; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 0.014OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:4A; Product Range:BLM21P Series; DC Resistance Max:0.014ohm; Impedance Tolerance:-; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG300SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG300SN1D
14mΩ ±25% 30Ω@100MHz 0805 Ferrite Beads ROHS

14mΩ ±25% 30Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1052-2-ND 841-BLM21PG300SN1D 7241536 7241536P 73M9168 BLM21PG300SN1D
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0140 ohms 0.0140 ohms 0.0140 ohms
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details