Murata Power Solutions Ferrite Beads and Chips BLM21PG300SH1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11049-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11049-1-ND
Ferrite Beads and Chips 490-11049-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11049-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11049-6-ND
Ferrite Beads and Chips 490-11049-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11049-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11049-2-ND
Ferrite Beads and Chips 490-11049-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 14mOhm

Buy Now Datasheet
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM21PG300SH1D
30 OHM Inductor and Choke 841-BLM21PG300SH1D
FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21PG300SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: BLM21PG300SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata - 87X8590 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata
87X8590
Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata 87X8590
FERRITE BEAD, 0.014OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:4A; Product Range:BLM15A SH Series; DC Resistance Max:0.014ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.014OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:4A; Product Range:BLM15A SH Series; DC Resistance Max:0.014ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11049-1-ND 841-BLM21PG300SH1D 87X8590
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Bead, 0.014Ohm, 4A, 0805; Ferrite Case Style Murata
DCR 0.0140 ohms 0.0140 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers