Murata Power Solutions Ferrite Beads BLM21PG221SN1D

Description
Murata BLM21PG221SN1D
Request a Quote Datasheet
Description
Murata BLM21PG221SN1D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241532
Ferrite Beads 7241532
Murata BLM21PG221SN1D

Murata BLM21PG221SN1D

Supplier's Site
Ferrite Beads - 7241532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241532P
Ferrite Beads 7241532P
Murata BLM21PG221SN1D

Murata BLM21PG221SN1D

Supplier's Site
Ferrite Beads and Chips - 490-1054-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1054-1-ND
Ferrite Beads and Chips 490-1054-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1054-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1054-2-ND
Ferrite Beads and Chips 490-1054-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1054-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1054-6-ND
Ferrite Beads and Chips 490-1054-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 45mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM21PG221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM21PG221SN1D
220 OHM Inductor and Choke 841-BLM21PG221SN1D
FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21PG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21PG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG221SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG221SN1D
45mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

45mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.045Ohm, 2A, 0805; Ferrite Case Style Murata - 73M9167 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.045Ohm, 2A, 0805; Ferrite Case Style Murata
73M9167
Ferrite Bead, 0.045Ohm, 2A, 0805; Ferrite Case Style Murata 73M9167
FERRITE BEAD, 0.045OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:BLM21 Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.045OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:BLM21 Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7241532 7241532P 490-1054-1-ND 841-BLM21PG221SN1D BLM21PG221SN1D 73M9167
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 220 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.045Ohm, 2A, 0805; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, power supplies
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers